Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
FPC Connector Actuator Color | Black |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 30 |
Number of Rows | 1 |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Gold |
Connector Product Type | Connector Assembly |
Contact Layout | Inline |
Contact Base Material | Copper Alloy |
コネクタの高さ | 4.5mm |
Connector Length | 22.25mm |
Connector Height | .177in, 4.5mm |
Connector Width | 3.6mm, .141in |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Centerline (Pitch) | .0197in, .5mm |
Circuit Identification Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Tape |
Packaging Quantity | 1000 |
実装方法 | Tape |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Wire-to-Board |
Insertion Force Type | Non-ZIF |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Termination Method to Printed Circuit Board | Surface Mount |
FPC EASY MATING CONN.,0.5MM/REC ASSY (V) | Avnet America |
Where can I find additional details, specifications and documents for a 2013790-1?
Additional datasheets, footprints and schematics for 2013790-1 are listed on our Part Details page. You can also find images and similar parts to 2013790-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2013790-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2013790-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2013790-1 fall under?
The 2013790-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2013790-1 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2013790-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2013790-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2013790-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2013790-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2013790-1 often in real-time on the comparison pages.
What if I can't find stock of 2013790-1?
You can fill out our help required form which you can use to request a quote for 2013790-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.