Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.87
Cable Exit Angle | 180° |
---|---|
Material | Carbon Steel |
Accepts Cable Diameter (Max) | .375in, 9.53mm |
Height | 33.32mm, 1.312in |
Width | .533in, 13.54mm |
Length | 62.69mm, 2.468in |
Mounting Hardware | Screws and Clamps |
Screw & Hole Thread Size | 4-40 |
Hardware Type | Shield Kit |
For Use With | 14-Position Standard Connectors |
Comment | Hardware supplied unassembled. |
Packaging Quantity | 1 |
Packaging Method | Bag |
Strain Relief | Without |
Product Type | Hardware |
Shield, 14Pos, Connector | Newark Electronics |
90B3813 | element14 |
SHIELD, 14POS, CONNECTOR | Farnell |
Connector Accessories 14 POS Shield Kit Carbon Steel Nickel Finish | Future Electronics |
14 PL. 180 SHIELD-LONG Connector Cover Type: Shield & Strain Relief Cable Exit Angle: 180° Primary Product Material: Carbon Steel Number of Positions: 14 Operating Temperature (Max): 150 °C Shield & Strain Relief 180° | Connector Cap & Cover | Part Number: 201378-2 | Internal Number: 201378-2 | Carbon Steel | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 201378-2?
Additional datasheets, footprints and schematics for 201378-2 are listed on our Part Details page. You can also find images and similar parts to 201378-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201378-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201378-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201378-2 fall under?
The 201378-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201378-2 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201378-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 201378-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201378-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 201378-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201378-2 often in real-time on the comparison pages.
What if I can't find stock of 201378-2?
You can fill out our help required form which you can use to request a quote for 201378-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.