Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.15
|
No stock
|
Buy Now | |
TE Store
from US$32.06
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$23.48
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$28.70
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$35.40
|
8
in stock
|
Buy Now | |
Distrelec
from US$17.97
|
8
in stock
|
Buy Now | |
Future Electronics
from US$18.15
|
-
|
Buy Now | |
Avnet America
from US$18.20
|
-
|
Buy Now | |
RS Americas
from US$33.05
|
-
|
Buy Now | |
Boersig
from US$21.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Carbon Steel |
---|---|
Height | 72.26mm, 2.845in |
Length | .687in, 17.45mm |
Width | 1.422in, 36.12mm |
Hardware Type | Pin Hood |
For Use With | 75-Position Standard & Posted Connectors |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Hardware |
Strain Relief | Without |
75 PL. EXTERNAL PIN HOOD Connector Cover Type: Pin Hood Primary Product Material: Carbon Steel Operating Temperature (Max): 150 °C Operating Temperature (Max): 302 °F Operating Temperature Range: -55 – 150 °C Pin Hood Carbon Steel | Part Number: 201368-4 | Internal Number: 201368-4 | TE Connectivity | TE Store |
75 Pl. External Pin Hood |Amp Te Connectivity 201368-4 | Newark Electronics |
Rack&Panel Connectors 75 PL EXT PIN HOOD | Rapid Electronics |
TE Connectivity - AMP 75 PL. EXTERNAL PIN HOOD | Distrelec |
Connector Accessories 75 POS Pin Hood Loose Piece Carbon Steel Nickel Finish | Avnet America |
PIN HOOD | TE Connectivity 201368-4 | RS Americas |
Where can I find additional details, specifications and documents for a 201368-4?
Additional datasheets, footprints and schematics for 201368-4 are listed on our Part Details page. You can also find images and similar parts to 201368-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201368-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201368-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201368-4 fall under?
The 201368-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201368-4 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201368-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 201368-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201368-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 201368-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201368-4 often in real-time on the comparison pages.
What if I can't find stock of 201368-4?
You can fill out our help required form which you can use to request a quote for 201368-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.