Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.21
Material | Carbon Steel |
---|---|
Pin Hood Type | Internal Open End |
Height | 31.75mm, 1.25in |
Length | 18.26mm, .719in |
Width | .55in, 13.97mm |
Hardware Type | Pin Hood |
For Use With | 14-Position Standard & Posted Connectors, 14-Position Posted Connectors |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Hardware |
Strain Relief | Without |
Rack & Panel Connectors 14P Pin Hood-Cd |Amp Te Connectivity 201363-4 | Newark Electronics |
Rack&Panel Connectors 14P PIN HOOD-CD | Rapid Electronics |
TE Connectivity - AMP Connector Hardware14 P. PIN HOOD-CD. PL. | Distrelec |
Connector Accessories 14 POS Pin Hood Loose Piece Carbon Steel Nickel Finish | Avnet America |
Special Order: 14 POS. PIN HOOD-CD. PL. Part Number: 201363-4 | Internal Number: 201363-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 201363-4?
Additional datasheets, footprints and schematics for 201363-4 are listed on our Part Details page. You can also find images and similar parts to 201363-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201363-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201363-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201363-4 fall under?
The 201363-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201363-4 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201363-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 201363-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201363-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Avnet America and Boersig have stock available or on a lead time for 201363-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201363-4 often in real-time on the comparison pages.
What if I can't find stock of 201363-4?
You can fill out our help required form which you can use to request a quote for 201363-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.