201360409 Coleman Cable Systems Parts by Coleman Cable Systems

UNSHIELDED SJTOW CORD 3 CONDUCTOR 16AWG 250 300V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$119.43


Distributor Starting From Stock
Logo for RS Americas RS Americas US$182.56
1
Buy Now
Logo for element14 element14 US$203.92
-
Buy Now
Logo for Newark Electronics Newark Electronics -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Cable Shielding Unshielded
No. of Conductors 3Conductor
Wire Gauge 16AWG
Conductor Area CSA -
Reel Length (Imperial) 250ft
Reel Length (Metric) 76.2m
Jacket Color Grey

Alternative Descriptions

UNSHIELDED SJTOW CORD 3 CONDUCTOR 16AWG 250 300V | Farnell
Unshielded Sjtow Cord 3 Conductor 16Awg 250 300V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 201360409?

Additional datasheets, footprints and schematics for 201360409 are listed on our Part Details page. You can also find images and similar parts to 201360409 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 201360409 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201360409 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 201360409 fall under?

The 201360409 is listed under Coleman Cable Systems Parts.

Can I view similar or alternative parts?

You can view similar parts to 201360409 when available in the Coleman Cable Systems Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 201360409 you can contact the distributor directly for product support, shipping queries etc.

Is the 201360409 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 201360409 have stock available?

Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 201360409.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 201360409 often in real-time on the comparison pages.

What if I can't find stock of 201360409?

You can fill out our help required form which you can use to request a quote for 201360409 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay