Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Contact Base Material | Copper Alloy |
---|---|
Contact Mating Area Plating Thickness | 7.87µin, .2µm |
Contact Mating Area Plating Material | Gold |
Contact Type | Tab |
Contact Current Rating (Max) | 30A |
Contact Classification | Power |
Wire Size | 1.23 – 2.27mm², 16 – 14AWG |
Accepts Wire Insulation Diameter Range | 3 – 3.8mm, .118 – .15in |
Overall Length | 1.49in, 37.9mm |
Operating Voltage | 630VAC, 630VDC |
Wire Range Mark | S |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Use With | Receptacle (Socket) Contact |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact, Tab, 16-14Awg, Crimp | Newark Electronics |
CONTACT, TAB, 16-14AWG, CRIMP | element14 |
D5000 TAB CONT S LONG L/P AU Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Size: 16 – 14 AWG Wire Size: 1.23 – 2.27 mm² Product Terminates To: Wire & Cable Tab Gold 16 – 14 AWG 1.23 – 2.27 mm² | Contact: Component To Wire;20-45A,20-8 Wire Size | Part Number: 2013594-1 | Internal Number: 2013594-1 | TE Connectivity | TE Store |
DYN.TAB CONT. S SIZE LONG,D-5 SERIES | Avnet America |
Where can I find additional details, specifications and documents for a 2013594-1?
Additional datasheets, footprints and schematics for 2013594-1 are listed on our Part Details page. You can also find images and similar parts to 2013594-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2013594-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2013594-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2013594-1 fall under?
The 2013594-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2013594-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2013594-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2013594-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2013594-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TE Store have stock available or on a lead time for 2013594-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2013594-1 often in real-time on the comparison pages.
What if I can't find stock of 2013594-1?
You can fill out our help required form which you can use to request a quote for 2013594-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.