2013593-1

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2013593-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2013593-1
Series Information for 2013593-1 - TE Connectivity
  • Status: Active
  • Product Code: 0640
  • Global Product Line: 440
  • GPL Description: Industrial

Description

D5000 TAB CONT M LONG L/P AU

Specifications

Contact Mating Area Plating Thickness:
.2µm, 7.87µin
Contact Mating Area Plating Material:
Gold
Contact Type:
Tab
Contact Classification:
Power
Contact Base Material:
Copper Alloy
Contact Current Rating (Max):
30A
Accepts Wire Insulation Diameter Range:
4 – 5.2mm, .157 – .204in
Overall Length:
37.9mm, 1.49in
Wire Size:
3.08 – 5.5mm², 12 – 10AWG
Operating Voltage:
630VDC, 630VAC
Wire Range Mark:
M
Contact Retention:
With
Contact Retention Type:
Locking Lance
Circuit Application:
Power & Signal
For Use With:
Receptacle (Socket) Contact
Packaging Method:
Bag
Packaging Quantity:
500
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Wire-to-Wire
Wire/Cable Type:
Discrete Wire, Stranded
Barrel Type:
Open Barrel
Glow Wire Rating:
Standard Part - Not Glow Wire
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

RS Components
D5000 TAB CONT M LONG L/P AU
Avnet America
AMP2013593-1
Avnet Europe
AMP2013593-1