Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 26 |
---|---|
Row-to-Row Spacing | 3.3mm |
Number of Rows | 4 |
Width | 14.22mm, .5598in |
Length | 23.24mm, .915in |
Height | 41.4mm, 1.63in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Diallyl Phthalate |
Centerline (Pitch) | .129in, 3.3mm |
Housing Color | Blue |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
For Use With | Female Block 200512 |
Packaging Quantity | 152 |
Packaging Method | Carton |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Housing Type | Plug |
Connector System | Cable-to-Cable, Cable-to-Panel |
Contact Type | Pin |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Male Block 26 Pl. Rohs Compliant: Yes |Amp Te Connectivity 201359-3 | Newark Electronics |
Conn Housing PL 26 POS 3.81mm ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 201359-3?
Additional datasheets, footprints and schematics for 201359-3 are listed on our Part Details page. You can also find images and similar parts to 201359-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201359-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201359-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201359-3 fall under?
The 201359-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 201359-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201359-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 201359-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201359-3 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 201359-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201359-3 often in real-time on the comparison pages.
What if I can't find stock of 201359-3?
You can fill out our help required form which you can use to request a quote for 201359-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.