Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Aluminum Alloy |
---|---|
Pin Hood Type | External Closed End |
Width | 1.062in, 26.98mm |
Length | 17.48mm, .688in |
Height | 2.25in, 57.15mm |
Hardware Type | Pin Hood |
For Use With | Connector Kit (213624), 34-Position Posted Connectors, 16-Position Mixed Connectors, 34-Position Standard Connectors |
Packaging Method | Box |
Packaging Quantity | 100 |
Strain Relief | Without |
Product Type | Hardware |
34 PL. PIN HOOD Connector Cover Type: Pin Hood Primary Product Material: Aluminum Alloy Operating Temperature (Max): 150 °C Operating Temperature (Max): 302 °F Operating Temperature Range: -55 – 150 °C Pin Hood Aluminum Alloy | Part Number: 201350-2 | Internal Number: 201350-2 | TE Connectivity | TE Store |
34 Pl. Pin Hood Rohs Compliant: Yes |Amp Te Connectivity 201350-2 | Newark Electronics |
Connector Accessories 34 POS Pin Hood Loose Piece Aluminum Alloy Clear Iridite Finish | Avnet America |
Where can I find additional details, specifications and documents for a 201350-2?
Additional datasheets, footprints and schematics for 201350-2 are listed on our Part Details page. You can also find images and similar parts to 201350-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201350-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201350-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201350-2 fall under?
The 201350-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201350-2 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201350-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 201350-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201350-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 201350-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201350-2 often in real-time on the comparison pages.
What if I can't find stock of 201350-2?
You can fill out our help required form which you can use to request a quote for 201350-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.