Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.30
|
5,790
in stock
|
Buy Now | |
TE Store
from US$1.46
|
6,337
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
-
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$1.13
|
-
|
Buy Now | |
element14
from US$1.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.81
|
-
|
Buy Now | |
Boersig
from US$1.08
|
-
|
Buy Now | |
Farnell
from US$1.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Offset | 0mm |
---|---|
Shell Plating Material | Reflowed Tin over Nickel |
Shell Plating Finish | Bright |
Number of Positions | 5 |
Number of Ports | 1 |
Contact Mating Area Plating Thickness | 29.52µin, .76µm |
Contact Current Rating (Max) | 1.8A |
Contact Mating Area Plating Material | Gold |
Tail Length | .8mm, .031in |
PCB Thickness (Recommended) | .8 – 1.mm, .031 – .039in |
Centerline (Pitch) | .025in, .65mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Test Identification (TID) | 61001336 |
Moisture Sensitivity Level | 1 |
Industry Standard | USB 2.0 |
Connector Mounting Type | Board Mount |
PCB Connector Seating | Offset |
Locating Posts | Without |
Mounting Location | Top |
Panel Mount Feature Type | Flange |
Locking Feature | Without |
PCB Mount Retention Type | Straight Leg |
Pick & Place Capable | Yes |
Circuit Application | Power & Signal |
Pick and Place | Without Pick and Place Cover |
Halogen Free | No |
Packaging Quantity | 1000 |
Packaging Method | Tape & Reel |
Connector Style | Receptacle |
LED | Without |
Product Type | Connector |
Orientation | Right Angle |
Size | Micro |
USB Version | 2.0 |
USB Type | B |
Connector & Contact Terminates To | Printed Circuit Board |
Integral Locking Latch | Without |
Connector System | Cable-to-Board |
Contact Termination Type | Surface Mount |
Termination Method | Surface Mount |
Termination Method to Printed Circuit Board | Reflow Solder |
Operating Temperature Range | -22 – 185°F, -30 – 85°C |
Mating Cycles (Max) | 10000 |
Löttemperatur (max.) | 260°C |
Soldering Temperature (Max) | 260°C, 500°F |
MICRO USB, TYPE B USB Adapter Type: B USB Version: 2.0 Connector Profile: Micro Connector & Housing Type: Receptacle Number of Ports: 1 B 2.0 Micro Receptacle | Usb Connector Type | Part Number: 2013499-1 | Internal Number: 2013499-1 | TE Connectivity | TE Store |
USB Connector, Micro USB Type B, USB 2.0, Receptacle, 5 Ways, Surface Mount, Right Angle | Avnet America |
Micro Usb Conn, 2.0 Type B, Rcpt, Smt | Newark Electronics |
5 Position Single Port Solder Type B Version 2.0 USB | Future Electronics |
SOLIS SP SPD22-16COM22-18MIL1853 | TE Connectivity 2013499-1 | RS Americas |
MICRO USB CONN, 2.0 TYPE B, RCPT, SMT | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | Micro USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Positions |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Product Range | - |
Where can I find additional details, specifications and documents for a 2013499-1?
Additional datasheets, footprints and schematics for 2013499-1 are listed on our Part Details page. You can also find images and similar parts to 2013499-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2013499-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2013499-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2013499-1 fall under?
The 2013499-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2013499-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2013499-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2013499-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2013499-1 have stock available?
Authorised distributors including TE Store, Avnet America, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 2013499-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2013499-1 often in real-time on the comparison pages.
What if I can't find stock of 2013499-1?
You can fill out our help required form which you can use to request a quote for 2013499-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.