2013485-1 PCB Connectors by TE Connectivity

GIC 2.5 HDR ASSY TIN VERSION 3/5P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.26
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Rows 1
Number of Positions 5
Number of Loaded Positions 3
Contact Mating Area Plating Material Tin
PCB Contact Termination Area Plating Material Thickness 50µin, .8µm
Contact Underplating Material Thickness 50µin, 1.27µm
Contact Mating Area Plating Material Thickness 39.37µin, 1µm
端子の下地めっきの材料 Nickel
Mating Tab Width .028in, .7mm
Contact Base Material Brass
Contact Retention Within Housing Without
Contact Layout Inline
Contact Type Tab
Contact Shape & Form Square
Contact Current Rating (Max) 1.5A
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
PCB Thickness (Recommended) .063in, 1.6mm
コネクタの高さ 11.3mm
Connector Length 10mm
Connector Height 11.3mm
Operating Voltage 50VAC, 50VDC
Housing Material Nylon 6/6 GF
Centerline (Pitch) 2.5mm, .098in
Housing Color Natural
UL Flammability Rating UL 94V-0
PCB Mount Alignment With
Mating Retention With
PCB Mount Retention With
PCB Mount Alignment Type Locating Posts
PCB Mount Retention Type Kinked
Connector Mounting Type Board Mount
Circuit Application Signal
Number of Blocked Positions 2
Packaging Method Bag
実装方法 Bag
Packaging Quantity 300
Sealable No
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
Glow Wire Rating Standard Part - Not Glow Wire
Connector System Wire-to-Board
PCB Connector Assembly Type PCB Mount Header
Termination Method to Wire & Cable Solder
Termination Post & Tail Length 3mm, .118in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -30 – 105°C, -22 – 221°F

Alternative Descriptions

Shrouded Connector Header 5 Position 2.5mm Solder Straight Through Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2013485-1?

Additional datasheets, footprints and schematics for 2013485-1 are listed on our Part Details page. You can also find images and similar parts to 2013485-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2013485-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2013485-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2013485-1 fall under?

The 2013485-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2013485-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2013485-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2013485-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2013485-1 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 2013485-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2013485-1 often in real-time on the comparison pages.

What if I can't find stock of 2013485-1?

You can fill out our help required form which you can use to request a quote for 2013485-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay