Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 20 |
---|---|
Number of Rows | 5 |
Preloaded | Yes |
Panel Gasket | Without |
Keying | X |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Current Rating (Max) | 30A |
Contact Transmits (Typical) | Power |
端子のタイプ | Tab |
Contact Plating Material | Gold |
Contact Layout | Matrix |
Height | 42.5mm, 1.67in |
Operating Voltage | 630VAC, 630VDC |
Housing Color | Black |
Centerline (Pitch) | 10.16mm, .4in |
Housing Material | Polyester GF |
UL File Number | E28476 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
CSA File Number | LR7189 |
UL-Brandschutzklasse | UL 94V-0 |
Contact Retention | Without |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | Without |
Panel Mount Feature Type | Screw Mount |
PCB Mount Alignment | Without |
Panel Mount Feature | With |
Mating Retention | Without |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 8 |
Connector System | Wire-to-Panel, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Insertion Force | Standard |
Series Number | 5200 |
Strain Relief | Without |
Shielded | No |
Row-to-Row Spacing | .4in, 10.16mm |
Product Type | Connector |
Connector Style | Plug |
Connector Type | Connector Assembly |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-5 DYNATAP 20P ASSY P/M BOTTOM Connector Product Type: Connector Assembly Number of Positions: 20 Centerline (Pitch): .4 in Centerline (Pitch): 10.16 mm Number of Rows: 5 Connector Assembly 20 .4" 10.16 mm | Wire-To-Board Connector Assembly & Housing | Part Number: 2013285-2 | Internal Number: 2013285-2 | .4" | TE Connectivity | TE Store |
Dynamic D-5 Dynatap 20P Assy P/M Bottom |Amp Te Connectivity 2013285-2 | Newark Electronics |
Conn Power HDR 20 POS 10.16mm Screw ST Panel Mount 20 Terminal Single Port Tray | Avnet America |
CONNECTOR, PLUG, 20POS, 10.16MM, PANEL | element14 |
Where can I find additional details, specifications and documents for a 2013285-2?
Additional datasheets, footprints and schematics for 2013285-2 are listed on our Part Details page. You can also find images and similar parts to 2013285-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2013285-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2013285-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2013285-2 fall under?
The 2013285-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2013285-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2013285-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2013285-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2013285-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 2013285-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2013285-2 often in real-time on the comparison pages.
What if I can't find stock of 2013285-2?
You can fill out our help required form which you can use to request a quote for 2013285-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.