Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 6 |
---|---|
Number of Positions | 75 |
Length | .915in, 23.24mm |
Height | 2.595in, 65.91mm |
Width | 1.1098in, 28.19mm |
Centerline (Pitch) | 4.57mm, .18in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Blue |
Housing Material | Diallyl Phthalate |
Panel Mount Feature Type | Screw Mount |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
For Use With | Plug Block 201310 |
Packaging Quantity | 50 |
Packaging Method | Carton |
Contact Type | Socket |
Connector System | Cable-to-Panel, Cable-to-Cable |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Sealable | No |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
FEMALE BLOCK MIN. RECT. Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Cable-to-Panel Number of Positions: 75 Centerline (Pitch): 3.81 mm Housing Receptacle Cable-to-Cable 75 | Rectangular Power Connector | Part Number: 201311-3 | Internal Number: 201311-3 | 3.81 mm | TE Connectivity | TE Store |
Female Block Min. Rect. Rohs Compliant: Yes |Amp Te Connectivity 201311-3 | Newark Electronics |
Conn Housing RCP 75 POS 3.81mm ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 201311-3?
Additional datasheets, footprints and schematics for 201311-3 are listed on our Part Details page. You can also find images and similar parts to 201311-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201311-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201311-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201311-3 fall under?
The 201311-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 201311-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201311-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 201311-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201311-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 201311-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201311-3 often in real-time on the comparison pages.
What if I can't find stock of 201311-3?
You can fill out our help required form which you can use to request a quote for 201311-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.