Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$50.14
|
498
in stock
|
Buy Now | |
Rapid Electronics
from US$51.91
|
500
in stock
|
Buy Now | |
TE Store
from US$91.54
|
237
in stock
|
Buy Now | |
Chip One Stop
from US$20.80
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$51.81
|
2
in stock
|
Buy Now | |
Future Electronics
from US$49.32
|
-
|
Buy Now | |
Avnet America
from US$52.27
|
-
|
Buy Now | |
Boersig
from US$53.71
|
-
|
Buy Now | |
TTI Europe
from US$47.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 75 |
---|---|
Height | 2.595in, 65.91mm |
Width | 28.19mm, 1.11in |
Length | 23.24mm, .915in |
Centerline (Pitch) | .18in, 4.57mm |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Housing Material | Diallyl Phthalate |
Panel Mount Feature Type | Screw Mount |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
For Use With | Receptacle Block |
Packaging Method | Carton |
Packaging Quantity | 50 |
Product Type | Housing |
Housing Type | Plug |
Connector System | Cable-to-Cable, Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Contact Type | Pin |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Rack&Panel Conn MALE BLOCK. 75 PL. MIN. RECT. | Rapid Electronics |
TE Connectivity - AMP PWR CONN MALE BLOCK. 75 PL.-MIN. RECT. | Distrelec |
MALE BLOCK. 75 PL.-MIN. RECT. Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Cable-to-Panel Cable-to-Cable Number of Positions: 75 Centerline (Pitch): 3.81 mm Housing Plug Cable-to-Panel 75 | Rectangular Power Connector | Part Number: 201310-3 | Internal Number: 201310-3 | 3.81 mm | TE Connectivity | TE Store |
Male Block. 75 Pl.-Min. Rect. |Amp Te Connectivity 201310-3 | Newark Electronics |
M-Series 75 Position Free Hanging Panel Mount Miniature Rectangular Plug | Future Electronics |
Conn Housing PL 75 POS 3.81mm ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 201310-3?
Additional datasheets, footprints and schematics for 201310-3 are listed on our Part Details page. You can also find images and similar parts to 201310-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201310-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201310-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201310-3 fall under?
The 201310-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 201310-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201310-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 201310-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201310-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Chip One Stop and Newark Electronics have stock available or on a lead time for 201310-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201310-3 often in real-time on the comparison pages.
What if I can't find stock of 201310-3?
You can fill out our help required form which you can use to request a quote for 201310-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.