Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.27
|
628
in stock
|
Buy Now | |
Rapid Electronics
from US$6.64
|
7,006
in stock
|
Buy Now | |
Newark Electronics
from US$8.58
|
3,866
in stock
|
Buy Now | |
Chip One Stop
from US$5.79
|
3,866
in stock
|
Buy Now | |
RS Americas
from US$3.41
|
3,258
in stock
|
Buy Now | |
Distrelec
from US$6.21
|
3,140
in stock
|
Buy Now | |
TTI Europe
from US$5.10
|
2,610
in stock
|
Buy Now | |
Heilind Electronics
from US$8.24
|
1,204
in stock
|
Buy Now | |
element14
from US$7.31
|
582
in stock
|
Buy Now | |
Farnell
from US$6.08
|
582
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.73
|
129
in stock
|
Buy Now | |
Electro Enterprises
from US$11.57
|
50
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
281
in stock
|
Buy Now | |
Future Electronics
from US$5.40
|
-
|
Buy Now | |
Avnet America
from US$5.50
|
-
|
Buy Now | |
Boersig
from US$6.69
|
-
|
Buy Now | |
TE Store
from US$8.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 14 |
---|---|
Width | 11.18mm, .44in |
Length | 23.24mm, .915in |
Height | 1.25in, 31.75mm |
Housing Material | Phenolic |
Centerline (Pitch) | 3.3mm, .13in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
For Use With | Plug Block |
Packaging Method | Carton |
Packaging Quantity | 261 |
Contact Type | Socket |
Product Type | Housing |
Sealable | No |
Connector System | Cable-to-Panel, Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Rack&Panel Connectors FEMALE BLOCK 14 PL. | Rapid Electronics |
Femaleblock14Pl. Rohs Compliant: Yes |Amp Te Connectivity 201298-1 | Newark Electronics |
Connector Phenolic Black Standard 14 Free Hanging Panel Mount | TE Connectivity 201298-1 | RS Americas |
TE Connectivity FEMALE BLOCK 14 PL. Rack and Panel Conne | Distrelec |
FEMALE BLOCK 14 PL. BLACK | TTI Europe |
FEMALE BLOCK 14 PL. | Heilind Electronics |
Housing receptacle 14 way M series | RS |
RECTANGULAR HOUSING, RECEPTACLE, 14WAY | element14 |
Connector: rectangular | Transfer Multisort Elektronik |
M Series 14 Position 3.81 mm Free Hanging Receptacle Housing Connector | Future Electronics |
Conn Housing RCP 14 POS 3.81mm ST Loose Piece | Avnet America |
FEMALE BLOCK 14 PL. Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Cable-to-Panel Number of Positions: 14 Centerline (Pitch): 3.81 mm Housing Receptacle Cable-to-Cable 14 | Rectangular Power Connector | Part Number: 201298-1 | Internal Number: 201298-1 | 3.81 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Product Range | M Series |
---|---|
Gender | Receptacle |
No. of Positions | 14Ways |
Pitch Spacing | 3.81mm |
For Use With | AMP Type II type III+ and Subminiature Coaxicon Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Body Material | Thermoplastic Glass Filled Body |
Connector Mounting | Panel Mount |
Locking Type | Screw |
Where can I find additional details, specifications and documents for a 201298-1?
Additional datasheets, footprints and schematics for 201298-1 are listed on our Part Details page. You can also find images and similar parts to 201298-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201298-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201298-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201298-1 fall under?
The 201298-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 201298-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201298-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201298-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201298-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, RS Americas and Distrelec have stock available or on a lead time for 201298-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201298-1 often in real-time on the comparison pages.
What if I can't find stock of 201298-1?
You can fill out our help required form which you can use to request a quote for 201298-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.