Number of Positions | 14 |
---|---|
Length | 19.23mm, .757in |
Width | 11.18mm, .44in |
Height | 1.25in, 31.75mm |
Housing Material | Phenolic |
Centerline (Pitch) | 3.3mm, .129in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Panel Mount Feature | With |
Panel Mount Feature Type | Screw Mount |
Connector Mounting Type | Panel |
For Use With | Receptacle Block 201298 |
Packaging Method | Carton |
Packaging Quantity | 261 |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Connector System | Cable-to-Cable, Cable-to-Panel |
Sealable | No |
Contact Type | Pin |
Product Type | Housing |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
MALE BLOCK 14 PL. | Heilind Electronics |
Male Block 14 Pl. Rohs Compliant: Yes |Amp Te Connectivity 201297-1 | Newark Electronics |
Connector Housing PL 14 POS, 3.81mm, Crimp ST Cable Mount | Future Electronics |
Conn Housing PL 14 POS 3.81mm Crimp ST Cable Mount Loose Piece | Avnet America |
Special Order: MALE BLOCK 14 PL. Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Cable-to-Cable Cable-to-Panel Number of Positions: 14 Centerline (Pitch): 3.81 mm Housing Plug Cable-to-Cable 14 | Rectangular Power Connector | Part Number: 201297-1 | Internal Number: 201297-1 | 3.81 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 201297-1?
Additional datasheets, footprints and schematics for 201297-1 are listed on our Part Details page. You can also find images and similar parts to 201297-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201297-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201297-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201297-1 fall under?
The 201297-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 201297-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201297-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201297-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201297-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Future Electronics, Avnet America and TE Store have stock available or on a lead time for 201297-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201297-1 often in real-time on the comparison pages.
What if I can't find stock of 201297-1?
You can fill out our help required form which you can use to request a quote for 201297-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.