Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.51
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$19.39
|
1,624
in stock
|
Buy Now | |
Newark Electronics
from US$19.29
|
1,624
in stock
|
Buy Now | |
Rapid Electronics
from US$22.71
|
1,624
in stock
|
Buy Now | |
Chip One Stop
from US$19.90
|
1,624
in stock
|
Buy Now | |
Farnell
from US$23.00
|
696
in stock
|
Buy Now | |
Avnet America
from US$16.51
|
-
|
Buy Now | |
Boersig
from US$23.43
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Strain Relief Type | Short |
---|---|
Material | Stainless Steel |
Cable Exit Angle | 90°, 180° |
Thread Lead Type | Rolled |
Cable Opening Diameter | 19.81 x 10.8mm, .78 x .425in |
Height | 50.8mm, 1.999in |
Width | 21.41mm, .8429in |
Length | 38.1mm, 1.499in |
Mounting Bracket Material | Stainless Steel |
Screw & Hole Thread Size | 8-32 |
Mounting Hardware | U Bolt, Wire Guide, Protection Sleeve and Nut |
Hardware Type | Strain Relief Clamp |
For Use With | 34-Position High Voltage Connectors, 16-Position Mixed Connectors, 34-Position Standard Connectors |
Comment | Hardware supplied unassembled. |
Packaging Quantity | 1 |
Packaging Method | Bag |
Strain Relief | With |
Product Type | Hardware |
Rack & Panel Connectors 34 Pl Strn Rlf Clamp |Amp Te Connectivity 201224-7 | Newark Electronics |
Rack&Panel Connectors 34 PL STRN RLF CLAMP | Rapid Electronics |
TE Connectivity - AMP 34 PLACE STRAIN REL. CLAMP | Distrelec |
Connector Accessory, Strain Relief, M Series Connectors, 34 Ways, Stainless Steel | Avnet America |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | M Series Connectors |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | M Series Connectors |
No. of Positions | 34Ways |
Strain Relief Material | Stainless Steel |
Product Range | M Series Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 201224-7?
Additional datasheets, footprints and schematics for 201224-7 are listed on our Part Details page. You can also find images and similar parts to 201224-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201224-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201224-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201224-7 fall under?
The 201224-7 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201224-7 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201224-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 201224-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201224-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 201224-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201224-7 often in real-time on the comparison pages.
What if I can't find stock of 201224-7?
You can fill out our help required form which you can use to request a quote for 201224-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.