Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torx Tip Size | T3 |
---|---|
Blade Length | 1.6" |
Overall Length | 4.7" |
Body Material | CRM72 Tool Steel |
Length | 4.7" |
Plier Style | Combination |
Screwdriver Type | Torx |
Torx Key Type | T3 |
RoHS Compliant | NA |
Precission Screwdriver, Torx | Newark Electronics |
Where can I find additional details, specifications and documents for a 20122?
Additional datasheets, footprints and schematics for 20122 are listed on our Part Details page. You can also find images and similar parts to 20122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20122 fall under?
The 20122 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Torx Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 20122 when available in the Torx Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20122 you can contact the distributor directly for product support, shipping queries etc.
Is the 20122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20122 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 20122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20122 often in real-time on the comparison pages.
What if I can't find stock of 20122?
You can fill out our help required form which you can use to request a quote for 20122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.