Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.22
|
3
in stock
|
Buy Now | |
Farnell
from US$0.67
|
7,092
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.17
|
68
in stock
|
Buy Now | |
Rapid Electronics
from US$12.76
|
51
in stock
|
Buy Now | |
Schukat Electronic
from US$9.19
|
46
in stock
|
Buy Now | |
Relay Specialties
-
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$193.99
|
-
|
Buy Now | |
Avnet America
from US$1,253.14
|
-
|
Buy Now | |
RS Americas
from US$64.82
|
-
|
Buy Now | |
element14
from US$47.94
|
-
|
Buy Now |
Output Power | 12W |
---|---|
Heat Temperature Max | - |
Supply Voltage | 230V |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (17-Dec-2015) |
External Diameter | 7mm |
Length | 50mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dispensing Method | Spray Bottle |
---|---|
Volume | 1gallon (US) |
Cleaner Applications | CRT Screens, Floors |
Cleaner Type | Antistatic |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Super-Safeway Wet Location 100W Fluorescent Tube Light with 4 Lamps Type 16/3 SOOW Cord 1.22m | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Swivel Snap Hook |
---|---|
For Use With | Klein Tools Canvas Buckets |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Square Type | Engineer |
---|---|
Blade Length | 304.8mm |
Tool Body Material | Steel |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2012.?
Additional datasheets, footprints and schematics for 2012. are listed on our Part Details page. You can also find images and similar parts to 2012. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2012. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2012. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2012. fall under?
The 2012. is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to 2012. when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2012. you can contact the distributor directly for product support, shipping queries etc.
Is the 2012. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2012. have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Rapid Electronics, Schukat Electronic and RS have stock available or on a lead time for 2012..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2012. often in real-time on the comparison pages.
What if I can't find stock of 2012.?
You can fill out our help required form which you can use to request a quote for 2012. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.