Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Carbon Steel |
---|---|
Cable Exit Angle | 90°, 180° |
Strain Relief Type | Short |
Width | 23.32mm, .918in |
Height | 65.1mm, 2.563in |
Length | 43.26mm, 1.703in |
Cable Opening Diameter | 28.58 x 13.97mm, 1.125 x .55in |
Mounting Bracket Plating Material | Nickel |
Screw & Hole Thread Size | 8-32 |
Mounting Bracket Material | Carbon Steel |
Hardware Type | Strain Relief Clamp |
Mounting Hardware | U Bolt, Wire Guide, Protection Sleeve and Nut |
For Use With | 42-Position Mixed Connectors, 50-Position Standard Connectors |
Comment | Hardware supplied unassembled. |
Packaging Method | Bag |
Packaging Quantity | 1 |
Product Type | Hardware |
Strain Relief | With |
Strain Relief Clamp |Amp Te Connectivity 201182-4 | Newark Electronics |
Connector Accessories Strain Relief Clamp | Avnet America |
Where can I find additional details, specifications and documents for a 201182-4?
Additional datasheets, footprints and schematics for 201182-4 are listed on our Part Details page. You can also find images and similar parts to 201182-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201182-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201182-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201182-4 fall under?
The 201182-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201182-4 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201182-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 201182-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201182-4 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 201182-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201182-4 often in real-time on the comparison pages.
What if I can't find stock of 201182-4?
You can fill out our help required form which you can use to request a quote for 201182-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.