Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Drivers |
---|---|
Silicon Manufacturer | Laser Components |
Silicon Core Number | - |
Application Sub Type | Laser Diode Driver |
Kit Contents | Evaluation Board WK Module |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | Integrated Reverse Polarity Protection for the IC and Laser Diode |
Kit Features | Integrated Reverse Polarity Protection for the IC and Laser Diode CW Operation Permanent Shutdown |
Supply Current Max | 5.5mA |
Supply Voltage DC Max | 5.5V |
Supply Voltage DC Min | 5.5V |
Temperature Max | 50°C |
Temperature Min | 0°C |
Type | Development Kit |
EVALUATION BOARD, 1 O/P, 4.75V TO 5.25V | element14 |
Evaluation Board, Ic-Wk, Laser Diode Driver | Newark Electronics |
Where can I find additional details, specifications and documents for a 2011660?
Additional datasheets, footprints and schematics for 2011660 are listed on our Part Details page. You can also find images and similar parts to 2011660 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2011660 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2011660 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2011660 fall under?
The 2011660 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 2011660 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2011660 you can contact the distributor directly for product support, shipping queries etc.
Is the 2011660 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2011660 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 2011660.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2011660 often in real-time on the comparison pages.
What if I can't find stock of 2011660?
You can fill out our help required form which you can use to request a quote for 2011660 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.