Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Outer Shell Material | Brass |
---|---|
Outer Shell Plating Material | Gold |
Body Style | Straight |
PCB Mount Orientation | Straight |
RF Connector Center Contact Material | Beryllium Copper |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 7.5A |
Mating Contact Retention | Without |
Contact Type | Pin |
RF Connector Center Contact Plating Material | Gold |
Impedance Options | Non-Matched |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | Pin |
Comment | A ferrule and retention spring (201142-2) are required for each pin and socket. |
Dielectric Material | Polypropylene |
Packaging Method | Carton |
Cable Type | RG 141, RG 55, RG 58C, RG 55A, RG 223, RG 55B, RG 58, RG 58B, RG 58A |
Sealable | No |
Connector Type | Coaxial Contacts |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Contact, Pin, 22Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | - |
For Use With | CR ZIF System G Series M Series W Series Connectors |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 22AWG |
Current Rating | - |
Where can I find additional details, specifications and documents for a 201145-4?
Additional datasheets, footprints and schematics for 201145-4 are listed on our Part Details page. You can also find images and similar parts to 201145-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201145-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201145-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201145-4 fall under?
The 201145-4 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 201145-4 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201145-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 201145-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201145-4 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 201145-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201145-4 often in real-time on the comparison pages.
What if I can't find stock of 201145-4?
You can fill out our help required form which you can use to request a quote for 201145-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.