Status: | Unknown |
---|---|
Series: | CS201 Series |
RoHS: | Unknown |
Capacitance | 100pF |
---|---|
Capacitor Case Style | SIP |
Voltage Rating | 50V |
No. of Elements | 7 Element |
Capacitor Terminals | Through Hole |
Product Range | CS201 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Array/Network Capacitor 50V C0G 0.0001uF | Rapid Electronics |
Where can I find additional details, specifications and documents for a 20110D1C101K5P.?
Additional datasheets, footprints and schematics for 20110D1C101K5P. are listed on our Part Details page. You can also find images and similar parts to 20110D1C101K5P. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20110D1C101K5P. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20110D1C101K5P. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20110D1C101K5P. fall under?
The 20110D1C101K5P. is listed under Passive Components > Capacitors > Capacitor Arrays.
Can I view similar or alternative parts?
You can view similar parts to 20110D1C101K5P. when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20110D1C101K5P. you can contact the distributor directly for product support, shipping queries etc.
Is the 20110D1C101K5P. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20110D1C101K5P. have stock available?
Authorised distributors including Rapid Electronics and Chip One Stop have stock available or on a lead time for 20110D1C101K5P..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20110D1C101K5P. often in real-time on the comparison pages.
What if I can't find stock of 20110D1C101K5P.?
You can fill out our help required form which you can use to request a quote for 20110D1C101K5P. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.