Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.11
Distributor | Stock | ||
---|---|---|---|
element14
from US$4.11
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 100Contacts |
Gender | Header |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | 0.8mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Contact Resistance | 40mohm |
Contact Termination | Solder |
Current Rating | 0.5A |
External Length / Height | 4.15mm |
Insulation Resistance | 100Mohm |
Lead Spacing | 0.8mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 100V |
Withstand Voltage | 500V |
Where can I find additional details, specifications and documents for a 2011-100G-415?
Additional datasheets, footprints and schematics for 2011-100G-415 are listed on our Part Details page. You can also find images and similar parts to 2011-100G-415 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2011-100G-415 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2011-100G-415 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2011-100G-415 fall under?
The 2011-100G-415 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2011-100G-415 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2011-100G-415 you can contact the distributor directly for product support, shipping queries etc.
Is the 2011-100G-415 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2011-100G-415 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 2011-100G-415.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2011-100G-415 often in real-time on the comparison pages.
What if I can't find stock of 2011-100G-415?
You can fill out our help required form which you can use to request a quote for 2011-100G-415 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.