Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.55
|
No stock
|
Buy Now | |
Avnet America
from US$2.51
|
3,790
in stock
|
Buy Now | |
Newark Electronics
from US$3.37
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$3.59
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$5.38
|
300
in stock
|
Buy Now | |
TE Store
from US$5.42
|
71
in stock
|
Buy Now | |
RS Americas
from US$2.78
|
-
|
Buy Now | |
element14
from US$3.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Lead Type | Single |
---|---|
Material | Stainless Steel |
Length | 21.26mm, .837in |
Width | 5.72mm, .225in |
Height | 5.72mm, .225in |
Jackscrew Style | Female |
Screw & Hole Thread Size | 6-32 [M3.5 x .6] |
Mounting Hardware | Nuts and Lockwashers |
Jackscrew Type | Fixed |
Hardware Type | Jackscrew Kit |
Jackscrew Material | Stainless Steel |
For Use With | 6, 14, 20, 26, 34, 41, 50, 75 and 104 Position Standard Connectors |
Comment | Two required. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Strain Relief | Without |
Product Type | Hardware |
Connector Accessories Fixed Jackscrew Kit Loose Piece Stainless Steel | Avnet America |
Rack & Panel Connectors Jackscrew Skt Assy Rohs Compliant: Yes |Amp Te Connectivity 201089-4 | Newark Electronics |
Rack&Panel Connectors JACKSCREW SKT ASSY | Rapid Electronics |
SERIESM JACKSCREW SOCKET ASS Connector Hardware Accessory Type: Female Jackscrew Primary Product Material: Stainless Steel Operating Temperature (Max): 302 °F Operating Temperature (Max): 150 °C Operating Temperature Range: -55 – 150 °C Female Jackscrew Stainless Steel | Connector Hardware | Part Number: 201089-4 | Internal Number: 201089-4 | TE Connectivity | TE Store |
Connector, Fixed, Stainless Steel, Steel, Steel, Female, Single, M3.5 x 0.6 in. | TE Connectivity 201089-4 | RS Americas |
JACK SCREW SOCKET, 4-40 UNC-2A, 8.94MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Jack Screw |
---|---|
For Use With | M Series Rectangular Connectors |
Thread Size - Metric | M3.5 |
Thread Size - Imperial | 6-32 |
Screw Head Height | 8.94mm |
Screw Length | 12.32mm |
Where can I find additional details, specifications and documents for a 201089-4?
Additional datasheets, footprints and schematics for 201089-4 are listed on our Part Details page. You can also find images and similar parts to 201089-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201089-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201089-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201089-4 fall under?
The 201089-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201089-4 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201089-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 201089-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201089-4 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Rapid Electronics, Chip One Stop and TE Store have stock available or on a lead time for 201089-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201089-4 often in real-time on the comparison pages.
What if I can't find stock of 201089-4?
You can fill out our help required form which you can use to request a quote for 201089-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.