Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.03
|
16
in stock
|
Buy Now | |
TE Store
from US$10.87
|
3,713
in stock
|
Buy Now | |
Newark Electronics
from US$7.99
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$7.88
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$6.70
|
16
in stock
|
Buy Now | |
Relay Specialties
from US$14.28
|
5
in stock
|
Buy Now | |
Avnet America
from US$7.14
|
-
|
Buy Now | |
RS Americas
from US$14.83
|
-
|
Buy Now | |
Boersig
from US$7.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Lead Type | Single |
---|---|
Material | Stainless Steel, Zinc Alloy |
Length | 1.693in, 43mm |
Width | 7.92mm, .312in |
Height | 7.92mm, .312in |
Hardware Type | Jackscrew Kit |
Jackscrew Material | Zinc Alloy |
Screw & Hole Thread Size | 6-32 [M3.5 x .6] |
Jackscrew Style | Female |
Jackscrew Finish | Clear Chromate |
Jackscrew Type | Turnable |
Mounting Hardware | Jackscrew Pin and Jackscrew Tip Female |
For Use With | 15,16,and 42-Position Mixed Connectors, 6, 14, 20, 26, 34, 41, 50, 75 and 104 Position Posted Connectors, 6, 14, 20, 26, 34, 41, 50, 75 and 104 Position Standard Connectors, 12 Position High Current Connectors, 20 and 28-Position High Voltage Connectors |
Comment | Use turnable jackscrews on mating housings when mating to grounding block., Two required. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Strain Relief | Without |
Product Type | Hardware |
SERIESM JACKSCREW-ASSY. FEMA Connector Hardware Accessory Type: Female Screwlock Primary Product Material: Zinc Alloy Stainless Steel Operating Temperature (Max): 302 °F Operating Temperature (Max): 150 °C Operating Temperature Range: -55 – 150 °C Female Screwlock Zinc Alloy | Connector Hardware | Part Number: 201088-1 | Internal Number: 201088-1 | TE Connectivity | TE Store |
Series"m" Jackscrew-Assy. Fema |Amp Te Connectivity 201088-1 | Newark Electronics |
Rack&Panel Connectors JACKSCREW-FEMALE | Rapid Electronics |
TE Connectivity SERIES"M" JACKSCREW-ASSY. FEMA Rack & Pa | Distrelec |
Connector Accessories Female Jackscrew Kit Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 201088-1?
Additional datasheets, footprints and schematics for 201088-1 are listed on our Part Details page. You can also find images and similar parts to 201088-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201088-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201088-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201088-1 fall under?
The 201088-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201088-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201088-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201088-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201088-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 201088-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201088-1 often in real-time on the comparison pages.
What if I can't find stock of 201088-1?
You can fill out our help required form which you can use to request a quote for 201088-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.