Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.93
Thread Lead Type | Single |
---|---|
Material | Stainless Steel, Zinc Alloy |
Width | 7.92mm, .312in |
Height | 7.92mm, .312in |
Length | 1.673in, 42.5mm |
Hardware Type | Jackscrew Kit |
Jackscrew Material | Zinc Alloy |
Screw & Hole Thread Size | 6-32 [M3.5 x .6] |
Jackscrew Finish | Clear Chromate |
Jackscrew Type | Turnable |
Jackscrew Style | Male |
Mounting Hardware | Jackscrew Pin and Jackscrew Tip Male |
For Use With | 15,16,and 42-Position Mixed Connectors, Standard & Posted Connectors, 20 and 28-Position High Voltage Connectors, 6, 14, 20, 26, 34, 41, 50, 75 and 104 Position Standard Connectors, 6, 14, 20, 26, 34, 41, 50, 75 and 104 Position Posted Connectors |
Comment | Two required., Use turnable jackscrews on mating housings when mating to grounding block. |
Packaging Method | Bag |
Packaging Quantity | 100 |
Strain Relief | Without |
Product Type | Hardware |
Rack&Panel Connectors JACKSCREW-MALE | Rapid Electronics |
TE Connectivity SERIES "M" JACKSCREW - MALE AS Rack & Pa | Distrelec |
Series "m" Jackscrew - Male As Rohs Compliant: Yes |Amp Te Connectivity 201087-1 | Newark Electronics |
Connector Accessories Hardware Male Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 201087-1?
Additional datasheets, footprints and schematics for 201087-1 are listed on our Part Details page. You can also find images and similar parts to 201087-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201087-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201087-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201087-1 fall under?
The 201087-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201087-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201087-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201087-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201087-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 201087-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201087-1 often in real-time on the comparison pages.
What if I can't find stock of 201087-1?
You can fill out our help required form which you can use to request a quote for 201087-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.