Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0201047-2,
F10709-000 |
Prices starting from US$3.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.75
|
75
in stock
|
Buy Now | |
Rapid Electronics
from US$5.09
|
4,714
in stock
|
Buy Now | |
Distrelec
from US$5.28
|
3,900
in stock
|
Buy Now | |
Newark Electronics
from US$5.42
|
814
in stock
|
Buy Now | |
Chip One Stop
from US$4.32
|
814
in stock
|
Buy Now | |
Farnell
from US$6.50
|
266
in stock
|
Buy Now | |
RS Americas
from US$4.63
|
193
in stock
|
Buy Now | |
Boersig
from US$5.21
|
90
in stock
|
Buy Now | |
Avnet America
from US$4.05
|
6
in stock
|
Buy Now | |
Future Electronics
from US$3.95
|
-
|
Buy Now | |
element14
from US$7.59
|
-
|
Buy Now | |
Carlton-Bates
from US$4.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guide Pin/Socket Type | Corner |
---|---|
Material | Stainless Steel |
Length | .795in, 20.19mm |
Height | 7.35mm, .289in |
Width | .255in, 6.48mm |
Mounting Hardware | Nuts and Lockwashers |
Hardware Type | Guide Socket Kit |
Screw & Hole Thread Size | 6-32 |
For Use With | 29-Position Mixed Connectors, 75, 104 and 160 Cf Position Posted Connectors, 12 Position High Current Connectors, 75, 104 and 160 Cf Position Standard Connectors, 28 Position High Voltage Connectors |
Comment | Hardware supplied unassembled. |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Hardware |
Strain Relief | Without |
Rack&Panel Connectors M SERIES GUIDE SOCK | Rapid Electronics |
TE Connectivity SERIES "M" ST. STL. GUIDE SOC. Rack & Pa | Distrelec |
Guide Socket Kit, 6-32 Unc-2A | Newark Electronics |
GUIDE SOCKET KIT, 6-32 UNC-2A | Farnell |
Guiding Hardware Stainless Steel Hex Stainless steel AMP | TE Connectivity 201047-2 | RS Americas |
"SERIES ""M"" ST. STL. GUIDE SOC." | Boersig |
Guide Socket Rectangular M Series | RS |
Connector Accessories Guide Socket Loose Piece Stainless Steel | Avnet America |
SERIES M ST. STL. GUIDE SOC. | Future Electronics |
Guide Socket Kit, 0.795 in. L x 0.255 in. W x 0.289 in. H, Stainless Steel | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | M Series Connectors |
RoHS: | Unknown |
Accessory Type | Guide Corner Socket |
---|---|
For Use With | 75 104 and 160 Position M Series Connectors |
Product Range | M Series Connectors |
Where can I find additional details, specifications and documents for a 201047-2?
Additional datasheets, footprints and schematics for 201047-2 are listed on our Part Details page. You can also find images and similar parts to 201047-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201047-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201047-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201047-2 fall under?
The 201047-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201047-2 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201047-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 201047-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201047-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 201047-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201047-2 often in real-time on the comparison pages.
What if I can't find stock of 201047-2?
You can fill out our help required form which you can use to request a quote for 201047-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.