Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.62
|
No stock
|
Buy Now | |
TTI Europe
from US$32.06
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$32.17
|
-
|
Buy Now | |
Avnet America
from US$29.66
|
-
|
Buy Now | |
Boersig
from US$34.91
|
-
|
Buy Now | |
TE Store
from US$59.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 104 |
---|---|
Height | 2.75in, 69.85mm |
Width | 1.527in, 38.79mm |
Length | 23.24mm, .915in |
Housing Color | Black |
Centerline (Pitch) | 4.57mm, .18in |
Housing Material | Phenolic |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Screw Mount |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
For Use With | Pin Housing |
Packaging Method | Carton |
Packaging Quantity | 35 |
Contact Type | Socket |
Connector System | Cable-to-Panel |
Product Type | Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Conn Housing, Backplane, Rcpt, 104P, 8R | Newark Electronics |
Conn Housing RCP 104 POS 3.81mm ST Loose Piece | Avnet America |
Special Order: 104 PL. FEM. BLOCK- Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Cable-to-Panel Number of Positions: 104 Centerline (Pitch): 3.81 mm Housing Receptacle Cable-to-Cable 104 | Rectangular Power Connector | Part Number: 201037-1 | Internal Number: 201037-1 | 3.81 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 201037-1?
Additional datasheets, footprints and schematics for 201037-1 are listed on our Part Details page. You can also find images and similar parts to 201037-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201037-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201037-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201037-1 fall under?
The 201037-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 201037-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201037-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201037-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201037-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Boersig and TE Store have stock available or on a lead time for 201037-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201037-1 often in real-time on the comparison pages.
What if I can't find stock of 201037-1?
You can fill out our help required form which you can use to request a quote for 201037-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.