Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | Matrix Board |
---|---|
Board Material | - |
Hole Diameter | 0.965mm |
External Height | 50.8mm |
External Width | 50.8mm |
Board Thickness | - |
2" X 2" Universal Through Hole And Surface Mount | Newark Electronics |
PROTOTYPE BOARD, THD/SMD, 50.8 X 50.8MM | Farnell |
Where can I find additional details, specifications and documents for a 201-0013-01?
Additional datasheets, footprints and schematics for 201-0013-01 are listed on our Part Details page. You can also find images and similar parts to 201-0013-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201-0013-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201-0013-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201-0013-01 fall under?
The 201-0013-01 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to 201-0013-01 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201-0013-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 201-0013-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201-0013-01 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 201-0013-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201-0013-01 often in real-time on the comparison pages.
What if I can't find stock of 201-0013-01?
You can fill out our help required form which you can use to request a quote for 201-0013-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.