Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
855
in stock
|
Buy Now | |
Rapid Electronics
from US$5.26
|
100
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$194.38
|
42
in stock
|
Buy Now | |
element14
from US$210.98
|
42
in stock
|
Buy Now | |
Carlton-Bates
from US$10.52
|
-
|
Buy Now | |
TTI Europe
from US$3.79
|
-
|
Buy Now | |
Sager
from US$11.20
|
-
|
Buy Now |
Input Voltage | 120VAC |
---|---|
Output Voltage | 120VAC |
Output Current | 2A |
Constant Current Load | 2A |
Impedance | - |
Knob Rotation | CW / CCW |
Product Range | - |
No. of Phases | Single Phase |
Output Voltage Max | 120VAC |
Variable Transformer | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | D |
---|---|
No. of Batteries | 6 |
Product Range | - |
Accessory Type | Battery Holder |
Battery Terminals | PCB Lug |
Body Material | Aluminum |
Contact Plating | Nickel Plated Contacts |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs HOLDER ALUM 6D | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jaw Width | 25.4mm |
---|---|
Jaw Opening Max | 73mm |
Vise Type | Bench |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LITTEL SWITCH | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 201?
Additional datasheets, footprints and schematics for 201 are listed on our Part Details page. You can also find images and similar parts to 201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201 fall under?
The 201 is listed under Electronic & Electrical Components > Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to 201 when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201 you can contact the distributor directly for product support, shipping queries etc.
Is the 201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201 have stock available?
Authorised distributors including Farnell, Rapid Electronics, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201 often in real-time on the comparison pages.
What if I can't find stock of 201?
You can fill out our help required form which you can use to request a quote for 201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.