Status: | Unknown |
---|---|
Series: | VXR Series |
RoHS: | Unknown |
Capacitance | 330µF |
---|---|
Voltage Rating | 200V |
Product Range | VXR Series |
Lifetime @ Temperature | 7000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 25mm |
Lead Spacing | 10mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Height | 25mm |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 25mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +105°C |
Electrolytic Capacitor, Snap-In, Vxr Series, 330 F, 20%, 200 V, 25 Mm Rohs Compliant: Yes |Rubycon 200VXR330MEFCSN25X25 | Newark Electronics |
CAP, 330µF, 200V, ALU ELEC | element14 |
Aluminum Electrolytic Capacitor, 330 uF, 200 V, � 20%, Snap-In | Avnet Abacus |
Where can I find additional details, specifications and documents for a 200VXR330MEFCSN25X25?
Additional datasheets, footprints and schematics for 200VXR330MEFCSN25X25 are listed on our Part Details page. You can also find images and similar parts to 200VXR330MEFCSN25X25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200VXR330MEFCSN25X25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200VXR330MEFCSN25X25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200VXR330MEFCSN25X25 fall under?
The 200VXR330MEFCSN25X25 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 200VXR330MEFCSN25X25 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200VXR330MEFCSN25X25 you can contact the distributor directly for product support, shipping queries etc.
Is the 200VXR330MEFCSN25X25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200VXR330MEFCSN25X25 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 200VXR330MEFCSN25X25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200VXR330MEFCSN25X25 often in real-time on the comparison pages.
What if I can't find stock of 200VXR330MEFCSN25X25?
You can fill out our help required form which you can use to request a quote for 200VXR330MEFCSN25X25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.