200VXG270MEFCSN22X25 Capacitors by Rubycon Corporation

CAP 270µF 200V ALU ELEC SNAP IN

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.65


Distributor Starting From Stock
Logo for element14 element14 US$1.65
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 270µF
Voltage Rating 200V
Product Range -
Lifetime @ Temperature 5000 hours @ 105°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 22mm
Lead Spacing 10mm
Operating Temperature Min -25°C
Operating Temperature Max 105°C
Height 25mm
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
External Length / Height 25mm
Frequency Tolerance 120Hz
No. of Pins 2Pins
Operating Temperature Range -25°C to +105°C
Operating life Time 5000h
Ripple Current AC 1.09mA
Ripple Current Frequency 120Hz
Ripple Current Temperature 105°C
Tolerance + 20%
Tolerance - 20%
Tolerance Temperature 20°C
Voltage Rating V DC 200V
Voltage Rating VAC 200V

Alternative Descriptions

CAP, 270µF, 200V, ALU ELEC, SNAP IN | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 200VXG270MEFCSN22X25?

Additional datasheets, footprints and schematics for 200VXG270MEFCSN22X25 are listed on our Part Details page. You can also find images and similar parts to 200VXG270MEFCSN22X25 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 200VXG270MEFCSN22X25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200VXG270MEFCSN22X25 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 200VXG270MEFCSN22X25 fall under?

The 200VXG270MEFCSN22X25 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 200VXG270MEFCSN22X25 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 200VXG270MEFCSN22X25 you can contact the distributor directly for product support, shipping queries etc.

Is the 200VXG270MEFCSN22X25 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 200VXG270MEFCSN22X25 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 200VXG270MEFCSN22X25.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 200VXG270MEFCSN22X25 often in real-time on the comparison pages.

What if I can't find stock of 200VXG270MEFCSN22X25?

You can fill out our help required form which you can use to request a quote for 200VXG270MEFCSN22X25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay