| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$1.81
| Distributor | Stock | ||
|---|---|---|---|
|
TME
from US$2.57
|
529
in stock
|
Buy Now |
|
Newark Electronics
from US$2.46
|
270
in stock
|
Buy Now |
|
Future Electronics
from US$2.05
|
0
in stock
|
Buy Now |
|
RS Americas
from US$3.10
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$2.90
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$2.69
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$1.81
|
0
in stock
|
Buy Now |
| Buy Now |
| Switch Operation | On-Off-On |
|---|---|
| Contact Configuration | SPDT |
| Illumination | Non Illuminated |
| Product Range | - |
| Contact Current Max | 3A |
| Switch Mounting | Through Hole |
| Contact Voltage AC Nom | 120V |
| Switch: toggle | TME |
| Toggle Switch, Spdt, 3A, 120Vac | Newark Electronics |
| 200 Series SPDT On-Off-On Through Hole Sub-Miniature Toggle Switch | Future Electronics |
| TOGGLE SWITCH, 200 SERIES, SPDT, ON-OFF-ON, SEALED, 3A, 120VAC, 28VDC, PC PIN | RS Americas |
| Toggle Switch, Panel MountSPDT, On-Off-On, 3A (AC/DC)Standard Round, 9.40mm | Relay Specialties |
| 200MSP3T1B1M2QEH | Heilind Electronics |
Where can I find additional details, specifications and documents for a 200MSP3T1B1M2QEH?
Additional datasheets, footprints and schematics for 200MSP3T1B1M2QEH are listed on our Part Details page. You can also find images and similar parts to 200MSP3T1B1M2QEH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200MSP3T1B1M2QEH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200MSP3T1B1M2QEH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200MSP3T1B1M2QEH fall under?
The 200MSP3T1B1M2QEH is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 200MSP3T1B1M2QEH when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200MSP3T1B1M2QEH you can contact the distributor directly for product support, shipping queries etc.
Is the 200MSP3T1B1M2QEH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200MSP3T1B1M2QEH have stock available?
Authorised distributors including TME, Newark Electronics, Future Electronics, RS Americas and Relay Specialties have stock available or on a lead time for 200MSP3T1B1M2QEH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200MSP3T1B1M2QEH often in real-time on the comparison pages.
What if I can't find stock of 200MSP3T1B1M2QEH?
You can fill out our help required form which you can use to request a quote for 200MSP3T1B1M2QEH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.