200MDP1T2B2M6RE Switches, Relays & Solenoids by E-Switch

TOGGLE SWITCH DPDT 0.4VA 20V SOLDER

Status: Unknown
Series: 200 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.00

Distributor Stock
Logo for Newark
Newark Electronics
from US$3.80
0
in stock
Buy Now
Logo for TME
TME
from US$3.37
0
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.45
0
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$1.00
0
in stock
Buy Now
Logo for Heilind Americas
Heilind Americas
from US$4.24
0
in stock
Buy Now
Logo for Farnell UK
Farnell
from US$3.73
0
in stock
Buy Now
Logo for Hawk Electronics
Hawk Electronics
from US$2.55
0
in stock
Buy Now
Buy Now

Specifications

Switch Operation On-On
Contact Configuration DPDT
Illumination Non Illuminated
Product Range 200 Series
Contact Current Max -
Switch Mounting Through Hole
Contact Voltage AC Nom 20V

Last 6 months Inventory & Pricing History


Alternative Descriptions

Toggle Switch, Dpdt, 0.4Va, 20V, Solder | Newark Electronics
Switch: toggle | TME
TOGGLE SWITCH,200 SERIES, DPDT, ON-NONE-ON, SEALED,3A,120VAC,28VDC, GOLD, R/A PC | RS Americas
Toggle Switch | Relay Specialties
T221012 T221012 | Heilind Americas
TOGGLE SWITCH, DPDT, 20V, TH | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 200MDP1T2B2M6RE?

Additional datasheets, footprints and schematics for 200MDP1T2B2M6RE are listed on our Part Details page. You can also find images and similar parts to 200MDP1T2B2M6RE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 200MDP1T2B2M6RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200MDP1T2B2M6RE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 200MDP1T2B2M6RE fall under?

The 200MDP1T2B2M6RE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 200MDP1T2B2M6RE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 200MDP1T2B2M6RE you can contact the distributor directly for product support, shipping queries etc.

Is the 200MDP1T2B2M6RE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 200MDP1T2B2M6RE have stock available?

Authorised distributors including Newark Electronics, TME, RS Americas, Relay Specialties and Heilind Americas have stock available or on a lead time for 200MDP1T2B2M6RE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 200MDP1T2B2M6RE often in real-time on the comparison pages.

What if I can't find stock of 200MDP1T2B2M6RE?

You can fill out our help required form which you can use to request a quote for 200MDP1T2B2M6RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.