200FP Environmental & Mechanical Test by Tempo Communications

FILTERED TONE PROBE, 60HZ, 250X32X35MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$122.00


Distributor Starting From Stock
Logo for RS Americas RS Americas US$124.44
1
Buy Now
View Full Pricing & Stock Comparison

Specifications

Test Detector Type Cable
External Height 250mm
External Width 32mm
External Depth 35mm
Weight 142g

Alternative Descriptions

FILTER PROBE-INDUCTIVE AMPLIFIER (200FP) | Tempo Communications 200FP | RS Americas
Filtered Tone Probe, 60Hz, 250X32X35Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 200FP?

Additional datasheets, footprints and schematics for 200FP are listed on our Part Details page. You can also find images and similar parts to 200FP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 200FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200FP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 200FP fall under?

The 200FP is listed under Test & Measurement > Environmental & Mechanical Test > Cable Detectors.

Can I view similar or alternative parts?

You can view similar parts to 200FP when available in the Cable Detectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 200FP you can contact the distributor directly for product support, shipping queries etc.

Is the 200FP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 200FP have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 200FP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 200FP often in real-time on the comparison pages.

What if I can't find stock of 200FP?

You can fill out our help required form which you can use to request a quote for 200FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay