200BXW470MEFR16X50 Capacitors by Rubycon Corporation

CAP 470µF 200V 20%

Status: Unknown
Series: BXW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.80

Distributor Stock
Logo for Farnell
Farnell
from US$1.80
198
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.22
198
in stock
Buy Now
Logo for element14
element14
from US$1.83
198
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 470µF
Voltage Rating 200V
Product Range BXW Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 16mm
Lead Spacing 7.5mm
Height 50mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 12000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 470Μf, 200V, 20% | Newark Electronics
CAP, 470µF, 200V, 20% | element14
Aluminum Electrolytic Capacitor, 470uF, 200V, � 20%, 12000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 200BXW470MEFR16X50?

Additional datasheets, footprints and schematics for 200BXW470MEFR16X50 are listed on our Part Details page. You can also find images and similar parts to 200BXW470MEFR16X50 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 200BXW470MEFR16X50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200BXW470MEFR16X50 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 200BXW470MEFR16X50 fall under?

The 200BXW470MEFR16X50 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 200BXW470MEFR16X50 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 200BXW470MEFR16X50 you can contact the distributor directly for product support, shipping queries etc.

Is the 200BXW470MEFR16X50 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 200BXW470MEFR16X50 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 200BXW470MEFR16X50.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 200BXW470MEFR16X50 often in real-time on the comparison pages.

What if I can't find stock of 200BXW470MEFR16X50?

You can fill out our help required form which you can use to request a quote for 200BXW470MEFR16X50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay