| Status: | Unknown |
|---|---|
| Series: | 200A Series |
| RoHS: | Compliant |
Prices starting from US$2.01
| Distributor | Stock | ||
|---|---|---|---|
|
TME
from US$2.61
|
378
in stock
|
Buy Now |
|
RS Americas
from US$3.55
|
378
in stock
|
Buy Now |
|
Newark Electronics
from US$2.78
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$3.27
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$3.14
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$2.01
|
0
in stock
|
Buy Now |
| Buy Now |
| Switch Operation | On-None-On |
|---|---|
| Contact Configuration | SPDT |
| Illumination | Non Illuminated |
| Product Range | 200A Series |
| Switch Mounting | PCB |
| Contact Voltage AC Nom | 20V |
| RoHS Compliant | Yes |
| Switch: toggle | TME |
| TOGGLE SWITCH, SPDT, ON-ON, 0.4VA, 20VAC/VDC, TH, PC PIN, IP67, 200A SERIES | RS Americas |
| Toggle Switch, Spdt, 0.4Va, 20V, Th | Newark Electronics |
| Toggle Switch, Through HoleSPDT, On-On, 0.4VA (AC/DC)Standard Round, 6.10mm | Relay Specialties |
| T201105 T201105 | Heilind Electronics |
Where can I find additional details, specifications and documents for a 200AWMSP1T2A1M2RE?
Additional datasheets, footprints and schematics for 200AWMSP1T2A1M2RE are listed on our Part Details page. You can also find images and similar parts to 200AWMSP1T2A1M2RE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200AWMSP1T2A1M2RE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200AWMSP1T2A1M2RE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200AWMSP1T2A1M2RE fall under?
The 200AWMSP1T2A1M2RE is listed under Switches & Relays > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 200AWMSP1T2A1M2RE when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200AWMSP1T2A1M2RE you can contact the distributor directly for product support, shipping queries etc.
Is the 200AWMSP1T2A1M2RE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 200AWMSP1T2A1M2RE have stock available?
Authorised distributors including TME, RS Americas, Newark Electronics, Relay Specialties and Heilind Electronics have stock available or on a lead time for 200AWMSP1T2A1M2RE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200AWMSP1T2A1M2RE often in real-time on the comparison pages.
What if I can't find stock of 200AWMSP1T2A1M2RE?
You can fill out our help required form which you can use to request a quote for 200AWMSP1T2A1M2RE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.