Status: | Unknown |
---|---|
Series: | MS Series |
RoHS: | Unknown |
No distributors results available
Capacitance | 200µF |
---|---|
Voltage Rating | 220VAC |
Product Range | MS Series |
Lifetime @ Temperature | 500 hours @ 60°C |
Capacitance Tolerance | +25% -0% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 38mm |
Lead Spacing | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 60°C |
Height | 116mm |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 200MS22ACMA1RSC?
Additional datasheets, footprints and schematics for 200MS22ACMA1RSC are listed on our Part Details page. You can also find images and similar parts to 200MS22ACMA1RSC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200MS22ACMA1RSC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200MS22ACMA1RSC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200MS22ACMA1RSC fall under?
The 200MS22ACMA1RSC is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 200MS22ACMA1RSC when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200MS22ACMA1RSC you can contact the distributor directly for product support, shipping queries etc.
Is the 200MS22ACMA1RSC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200MS22ACMA1RSC have stock available?
There is no stock from authorised distributors for 200MS22ACMA1RSC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200MS22ACMA1RSC often in real-time on the comparison pages.
What if I can't find stock of 200MS22ACMA1RSC?
You can fill out our help required form which you can use to request a quote for 200MS22ACMA1RSC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.