Wavelength Typ | 635nm |
---|---|
Output Power | 3mW |
Voltage Rating | 6V |
Laser Lens | Line |
Laser Beam Size | - |
Supply Current | 130mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Beam Divergence | 1mrad |
External Diameter | 11.5mm |
External Length / Height | 55mm |
Laser Class | Class 2M |
Peak Wavelength | 635nm |
Supply Voltage Max | 6VDC |
Supply Voltage Min | 4.5V |
LASER MODULE, LINE | element14 |
Wmb-Inline | Newark Electronics |
Where can I find additional details, specifications and documents for a 2009113?
Additional datasheets, footprints and schematics for 2009113 are listed on our Part Details page. You can also find images and similar parts to 2009113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2009113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2009113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2009113 fall under?
The 2009113 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Laser Products.
Can I view similar or alternative parts?
You can view similar parts to 2009113 when available in the Laser Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2009113 you can contact the distributor directly for product support, shipping queries etc.
Is the 2009113 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2009113 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2009113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2009113 often in real-time on the comparison pages.
What if I can't find stock of 2009113?
You can fill out our help required form which you can use to request a quote for 2009113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.