Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Stainless Steel |
---|---|
Thread Lead Type | Double |
Width | 5.6mm, .22in |
Length | .9618in, 24.43mm |
Height | .22in, 5.6mm |
Screw & Hole Thread Size | 4-40, 6-32 [M3.5 x .6] |
Jackscrew Style | Female |
Jackscrew Material | Stainless Steel |
Jackscrew Plating Material | Zinc |
Mounting Hardware | Nuts and Lockwashers |
Jackscrew Type | Fixed |
Hardware Type | Jackscrew Kit |
For Use With | Mate with Any Turnable Jackscrew Rod |
Comment | Two required. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Strain Relief | Without |
Product Type | Hardware |
Series "m" Jackscrew Socket As |Amp Te Connectivity 200875-8 | Newark Electronics |
SERIES M" JACKSCREW SOCKET AS" | Future Electronics |
Connector Accessories Jack Screw Kit Stainless Steel Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 200875-8?
Additional datasheets, footprints and schematics for 200875-8 are listed on our Part Details page. You can also find images and similar parts to 200875-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200875-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200875-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200875-8 fall under?
The 200875-8 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 200875-8 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200875-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 200875-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200875-8 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 200875-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200875-8 often in real-time on the comparison pages.
What if I can't find stock of 200875-8?
You can fill out our help required form which you can use to request a quote for 200875-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.