Material | Zinc Alloy |
---|---|
Thread Lead Type | Double |
Length | 43.26mm, 2.138in |
Height | 7.92mm, .312in |
Width | .312in, 7.92mm |
Jackscrew Style | Male |
Screw & Hole Thread Size | 6-32 [M3.5 x .6] |
Mounting Hardware | Jackscrew Pin and Jackscrew Tip Male |
Jackscrew Finish | Non-Hexavalent Chromate |
Hardware Type | Jackscrew Kit |
Jackscrew Type | Turnable |
Jackscrew Material | Zinc Alloy |
For Use With | 12 Position High Current Connectors, 20, 26, 34, 41 and 50 Position Standard Connectors, 20, 26, 34, 41 and 50 Position Posted Connectors, 20 and 28-Position High Voltage Connectors, 15,16,and 42-Position Mixed Connectors |
Comment | Use turnable jackscrews on mating housings when mating to grounding block., Two required. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Hardware |
Strain Relief | Without |
TE Connectivity - AMP SER. "M" JACKSCREW MALE ASSY | Distrelec |
SER. M JACKSCREW MALE ASSY | Heilind Electronics |
Jack Screw | Newark Electronics |
Connector Accessories Turnable Long Jackscrew Stainless Steel Loose Piece | Avnet America |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 200871-1?
Additional datasheets, footprints and schematics for 200871-1 are listed on our Part Details page. You can also find images and similar parts to 200871-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200871-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200871-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200871-1 fall under?
The 200871-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 200871-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200871-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 200871-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200871-1 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 200871-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200871-1 often in real-time on the comparison pages.
What if I can't find stock of 200871-1?
You can fill out our help required form which you can use to request a quote for 200871-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.