Options for Price Comparison
Distributor Statistics for 2008615-2
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 2008615-2
Details for 2008615-2 by TE Connectivity
Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors
2008615-2
Buy Directly from TE Store (433 in stock) $56.5200
Shielded Recpt Kit, Metal Shel
2008615-2 image

2008615-2 by TE Connectivity

Shielded Recpt Kit, Metal Shel
Part Information
2008615-2 image
RoHS Compliant
ELV Compliant
Reflow solder capable to 260°C
Status: Active
Product Code: K357
Global Product Line: Z16
GPL Description: Industrial
Specifications
Shield Plating Material:
Nickel
Shield Material:
Brass
Seal Material:
Elastomer
Wiring Pattern:
RJ45
Connector Contact Density:
Standard
Contact Mating Area Plating Material:
Gold over Nickel
Contact Base Material:
Phosphor Bronze
Housing Material:
Zinc
Connector Shape:
Circular
Performance Category:
Cat 5e
Shielded:
Yes
Comment:
Front or Rear Panel Mounting.
Packaging Quantity:
1
実装方法:
Package
Packaging Method:
Package
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Modular Connector Style:
Receptacle
Connectors & Connector Components Type:
Connector
Connector & Contact Terminates To:
Printed Circuit Board
Alternate Descriptions
Shielded Recpt Kit- Metal Shel Onlinecomponents.com
Connector, Receptacle Kit, IP67, ODVA RS Components
RJ45 ETHERNET CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Shielded RoHS Compliant: Yes Newark Electronics
SHIELDED RECPT KIT, METAL SHELL ODVA Avnet America
Connector Receptacle Kit IP67 ODVA Compliant Metal Shell Unshielded Allied Electronics & Automation
SHIELDED RECPT KIT, METAL SHELL ODVA Avnet Europe
SHIELDED RECPT KIT, METAL SHELL ODVA Avnet Asia
Shielded Recpt Kit, Metal Shel Circular Rj45 Connector | Part Number: 2008615-2 | Internal Number: 2008615-2 | TE Connectivity TE Store
RJ-45 Connector Receptacle 8 Position Single Port Straight Panel Mount Future Electronics
Details for 2008615-2 by TE Connectivity
Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors
2008615-2
Buy Directly from TE Store (433 in stock) $56.5200
ADAPTOR RJ45 8POS JACK-RJ45 8POS JACK
2008615-2 image

2008615-2 by TE Connectivity

ADAPTOR RJ45 8POS JACK-RJ45 8POS JACK
Part Information
2008615-2 image
RoHS Compliant
Specifications
In Line Connector A:
RJ45
In Line Connector B:
RJ45
Connector Type:
Adaptor In-Line
Product Range:
-
Convert From Gender:
Jack
Convert From Positions:
8Ways
Convert To Gender:
Jack
Convert To Positions:
8Ways
SVHC:
No SVHC (15-Jan-2019)
Alternate Descriptions
Shielded Recpt Kit- Metal Shel Onlinecomponents.com
Connector, Receptacle Kit, IP67, ODVA RS Components
RJ45 ETHERNET CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Shielded RoHS Compliant: Yes Newark Electronics
SHIELDED RECPT KIT, METAL SHELL ODVA Avnet America
Connector Receptacle Kit IP67 ODVA Compliant Metal Shell Unshielded Allied Electronics & Automation
SHIELDED RECPT KIT, METAL SHELL ODVA Avnet Europe
SHIELDED RECPT KIT, METAL SHELL ODVA Avnet Asia
Shielded Recpt Kit, Metal Shel Circular Rj45 Connector | Part Number: 2008615-2 | Internal Number: 2008615-2 | TE Connectivity TE Store
RJ-45 Connector Receptacle 8 Position Single Port Straight Panel Mount Future Electronics