Options for Price Comparison
Distributor Statistics for 2008615-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 2008615-1
Details for 2008615-1 by TE Connectivity
Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors
2008615-1
Buy Directly from TE Store (29 in stock) $49.6800

2008615-1 by TE Connectivity

Receptacle Kit
Part Information
2008615-1 image
RoHS Compliant
ELV Compliant
Reflow solder capable to 260°C
Status: Active
Product Code: K357
Global Product Line: Z16
GPL Description: Industrial
Specifications
Shield Material:
Brass
Seal Material:
Elastomer
Shield Plating Material:
Nickel
Wiring Pattern:
RJ45
Connector Contact Density:
Standard
Contact Mating Area Plating Material:
Gold over Nickel
Contact Base Material:
Phosphor Bronze
Connector Shape:
Circular
Housing Material:
Zinc
Performance Category:
Cat 5e
Shielded:
No
Comment:
Front or Rear Panel Mounting.
実装方法:
Bag/Box, Bag
Packaging Method:
Bag/Box, Bag
Packaging Quantity:
1
Connector & Contact Terminates To:
Printed Circuit Board
Connectors & Connector Components Type:
Connector
Modular Connector Style:
Receptacle
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Alternate Descriptions
Connector, Receptacle Kit, IP67, ODVA RS Components
RJ45 ETHERNET CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Unshielded RoHS Compliant: Yes Newark Electronics
Conn RJ-45 RCP 8 POS ST Panel Mount 8 Terminal 1 Port Cat 5e Avnet America
Circular Connector Receptacle Kit, Non-Shielded, Cat5e, Nickel Plating Allied Electronics & Automation
Conn RJ-45 RCP 8 POS ST Panel Mount 8 Terminal 1 Port Cat 5e Avnet Europe
Receptacle Kit Circular Rj45 Connector | Part Number: 2008615-1 | Internal Number: 2008615-1 | TE Connectivity TE Store
Details for 2008615-1 by TE Connectivity
Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors
2008615-1
Buy Directly from TE Store (29 in stock) $49.6800
RJ45 ETHERNET CONNECTOR RECEPTACLE 8 POSITION PANEL
2008615-1 image

2008615-1 by TE Connectivity

RJ45 ETHERNET CONNECTOR RECEPTACLE 8 POSITION PANEL
Part Information
2008615-1 image
RoHS Compliant
Specifications
Modular Connector Type:
RJ45 Jack
Port Configuration:
1 x 1 Port
No. of Positions / Loaded Contacts (per Port):
8P8C
LAN Category:
Cat5e
IP Rating:
IP67
Shielding:
Unshielded
Alternate Descriptions
Connector, Receptacle Kit, IP67, ODVA RS Components
RJ45 ETHERNET CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Unshielded RoHS Compliant: Yes Newark Electronics
Conn RJ-45 RCP 8 POS ST Panel Mount 8 Terminal 1 Port Cat 5e Avnet America
Circular Connector Receptacle Kit, Non-Shielded, Cat5e, Nickel Plating Allied Electronics & Automation
Conn RJ-45 RCP 8 POS ST Panel Mount 8 Terminal 1 Port Cat 5e Avnet Europe
Receptacle Kit Circular Rj45 Connector | Part Number: 2008615-1 | Internal Number: 2008615-1 | TE Connectivity TE Store