Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$24.88
|
242
in stock
|
Buy Now | |
Rapid Electronics
from US$20.03
|
242
in stock
|
Buy Now | |
Chip One Stop
from US$17.70
|
242
in stock
|
Buy Now | |
Farnell
from US$39.88
|
194
in stock
|
Buy Now | |
RS Americas
from US$37.14
|
6
in stock
|
Buy Now | |
Avnet America
from US$16.74
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Shield Material | Copper Alloy |
---|---|
Seal Material | Silicone Rubber |
Shield Plating Material | Nickel |
Connector Contact Density | Standard |
Wiring Pattern | RJ45 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold over Nickel |
Wire Size | .129 – .205mm², 26 – 24AWG, .12 – .2mm² |
Connector Shape | Circular |
Housing Material | Zinc |
Standard Reference | Open Device-Net Vendors Association (ODVA) |
Performance Category | Cat 5e |
Shielded | Yes |
Coupling Nut Base Material | Zinc |
Comment | For stranded wire only., For use with Cat 5e cable. |
実装方法 | Bag, Bag/Box |
Packaging Method | Bag, Bag/Box |
Packaging Quantity | 1 |
Modular Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Wire Type | Stranded |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Conn/Ethernet Conn Plug Kit Stranded | Rapid Electronics |
TE Connectivity Shielded Plug Kit 8P Sol Wire Modular Connectors / Ethernet Connectors Plug Kit Stranded Shielded | Distrelec |
MODULAR CONN, RJ45 PLUG, 8P8C, CAT5E | Farnell |
Circular Connector Plug, Cat5e, 24-26 AWG, Shielded, RJ45, Nickel Plated | TE Connectivity 2008614-1 | RS Americas |
Conn RJ-45 PL 8 POS ST Cable Mount 8 Terminal 1 Port Cat 5e | Avnet America |
Rj45 Ethernet Connector, Plug, 8 Position, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a 2008614-1?
Additional datasheets, footprints and schematics for 2008614-1 are listed on our Part Details page. You can also find images and similar parts to 2008614-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2008614-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2008614-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2008614-1 fall under?
The 2008614-1 is listed under Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2008614-1 when available in the Circular RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2008614-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2008614-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2008614-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 2008614-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2008614-1 often in real-time on the comparison pages.
What if I can't find stock of 2008614-1?
You can fill out our help required form which you can use to request a quote for 2008614-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.