Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
25,859
in stock
|
Buy Now | |
element14
from US$0.12
|
25,859
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
2,452
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
2,452
in stock
|
Buy Now | |
TE Store
from US$0.14
|
1,440
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
1,028
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Number of Power Positions | 0 |
Number of Signal Positions | 0 |
Contact Layout | Inline |
Contact Retention | Without |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
Centerline (Pitch) | 3mm, .118in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | With |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 5000 |
Sealable | No |
Product Type | Housing |
Contact Type | Socket |
Connector System | Wire-to-Wire |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
CONNECTOR HOUSING, RCPT, 2POS, 3MM | element14 |
Pin & Socket Connectors 2 POS MICRO MNL | Rapid Electronics |
2 POS MICRO MNL, TOP LATCH, BL Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 3 mm Housing Receptacle Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 2008571-2 | Internal Number: 2008571-2 | 3 mm | TE Connectivity | TE Store |
Connector Housing, Rcpt, 2Pos, 3Mm | Newark Electronics |
2 POS MICRO MNL, SIDE LATCH, B | Avnet America |
2 POS MICRO MNL, TOP LATCH, BL | TE Connectivity 2008571-2 | RS Americas |
TE Connectivity - AMP PWR CONN 2 P MICRO MNL TOP LATCH BL | Distrelec |
Where can I find additional details, specifications and documents for a 2008571-2?
Additional datasheets, footprints and schematics for 2008571-2 are listed on our Part Details page. You can also find images and similar parts to 2008571-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2008571-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2008571-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2008571-2 fall under?
The 2008571-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2008571-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2008571-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2008571-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2008571-2 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and TE Store have stock available or on a lead time for 2008571-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2008571-2 often in real-time on the comparison pages.
What if I can't find stock of 2008571-2?
You can fill out our help required form which you can use to request a quote for 2008571-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.