Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.10
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
30,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.08
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
30,000
in stock
|
Buy Now | |
Farnell
from US$2.16
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Pre-Designed Cables Available | Yes |
Preloaded | Yes |
Number of Rows | 2 |
端子嵌合面のめっき厚 | 2µm |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Thickness | 78.74µin |
Contact Mating Area Plating Material Finish | Matte |
Contact Type | Pin/Socket |
Contact Mating Area Plating Material | Tin |
Stamped and Formed | Yes |
Height | .835in, 21.21mm |
Post-Mating Assembly Measurement | 2.423in, 61.54mm |
Length | 61.54mm, 2.423in |
Pass-Through Hole Size | .875in, 22.225mm |
Accepts Wire Insulation Diameter Range | 2.18mm, .086in |
Wire Size | 18AWG |
Width | .548in, 13.92mm |
Operating Voltage (Max) | 600VAC, 600VDC |
Housing Material | Polyamide - GF |
Housing Color | Orange |
Circuit Identification Feature | With |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | UL 2459, C22.2 No. 182.3 |
Agency/Standard | UL, CSA |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Latch |
Mating Retention | With |
Circuit Application | Power |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Strain Relief | With |
Sealable | No |
Connector System | Wire-to-Wire |
Product Type | Connector |
Wire/Cable Type | Discrete Wire |
Make First / Break Last | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug/Receptacle |
Termination Method to Wire & Cable | Poke-In |
Tool-less Wire Termination | Yes |
Operating Temperature Range | -40 – 203°F, -40 – 95°C |
UV Exposure Rated | No |
Light-N-Lok 3 Pos Mated Pair, Orange |Amp Te Connectivity 2008152-2 | Newark Electronics |
Light-N-Lok 3 Pos Mated Pair. Orange | Rapid Electronics |
TE Connectivity Light-N-Lok 3 Pos Mated Pair Orange Headers & Wire Housings Light-N-Lok 3P Mated Pair Orange | Distrelec |
LIGHTING CONNECTORS | Farnell |
AMP2008152-2 | Avnet America |
Where can I find additional details, specifications and documents for a 2008152-2?
Additional datasheets, footprints and schematics for 2008152-2 are listed on our Part Details page. You can also find images and similar parts to 2008152-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2008152-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2008152-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2008152-2 fall under?
The 2008152-2 is listed under Connectors > Lighting Connectors > Ballast Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2008152-2 when available in the Ballast Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2008152-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2008152-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2008152-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2008152-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2008152-2 often in real-time on the comparison pages.
What if I can't find stock of 2008152-2?
You can fill out our help required form which you can use to request a quote for 2008152-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.