Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-2008144-1,
CL7695-000 |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
356
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
204,758
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
24,758
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
24,758
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Distrelec
from US$0.45
|
-
|
Buy Now | |
Farnell
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Pre-Designed Cables Available | Yes |
Preloaded | Yes |
Number of Rows | 1 |
端子嵌合面のめっき厚 | 2µm |
Contact Type | Pin/Socket |
Contact Mating Area Plating Thickness | 78.74µin |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Stamped and Formed | Yes |
Accepts Wire Insulation Diameter Range | .086in, 2.18mm |
Length | 61.47mm, 2.42in |
Post-Mating Assembly Measurement | 2.42in, 61.47mm |
Width | .595in, 15.11mm |
Height | 15.11mm, .595in |
Pass-Through Hole Size | 15.875mm, .625in |
Wire Size | 18AWG |
Operating Voltage (Max) | 600VAC, 600VDC |
Centerline (Pitch) | 6.75mm, .266in |
Housing Material | Polyamide - GF |
Housing Color | Natural |
Circuit Identification Feature | With |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | C22.2 No. 182.3, UL 2459 |
Agency/Standard | UL, CSA |
Mating Retention Type | Latch |
Mating Alignment | With |
Mating Retention | With |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Sealable | No |
Connector Style | Plug/Receptacle |
Strain Relief | With |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector System | Wire-to-Wire |
Make First / Break Last | No |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Poke-In |
Tool-less Wire Termination | Yes |
UV Exposure Rated | No |
Operating Temperature Range | -40 – 95°C, -40 – 203°F |
Lighting Connectors 2 POS LIGHT-N-LOK | Rapid Electronics |
Asy.mated Pair. Plug & Recpt.2 |Amp Te Connectivity 2008144-1 | Newark Electronics |
Connector,wire, mated pair,L-N-L,2 Way | RS |
Conn Wire to Wire PL/RCP 2 POS ST Cable Mount | Avnet America |
Connector Light-N-Lok Plug and Receptacle Mated Pair Assembly 2 Position | TE Connectivity 2008144-1 | RS Americas |
TE Connectivity Pug and Socket Set , ... 0.75mm², 600V, 2 Poles | Distrelec |
CONNECTOR, MATED PAIR, 2WAY | Farnell |
Where can I find additional details, specifications and documents for a 2008144-1?
Additional datasheets, footprints and schematics for 2008144-1 are listed on our Part Details page. You can also find images and similar parts to 2008144-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2008144-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2008144-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2008144-1 fall under?
The 2008144-1 is listed under Connectors > Lighting Connectors > Ballast Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2008144-1 when available in the Ballast Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2008144-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2008144-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2008144-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, RS and Avnet America have stock available or on a lead time for 2008144-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2008144-1 often in real-time on the comparison pages.
What if I can't find stock of 2008144-1?
You can fill out our help required form which you can use to request a quote for 2008144-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.