2007886-2 PCB Connectors by TE Connectivity

IMP100S,H,V6P10C,UG,DEW39,4.9

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Guide Location Unguided
Number of Rows 18
Board-to-Board Configuration Vertical, Right Angle
Number of Positions 180
PCB Mount Orientation Vertical
Stackable No
Number of Columns 10
Number of Pairs 60
Number of Signal Positions 120
Number of Ground Positions 60
Contact Mating Area Plating Material Thickness 29.92µin, .76µm
Contact Shape & Form Dual Beam
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Current Rating (Max) .75A
Contact Type Pin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold
Contact Length .193in, 4.9mm
端子の下地めっきの材料 Nickel
Contact Layout Inline
PCB Contact Termination Area Plating Material Thickness .76 – 1.52µm, 30 – 60µin
Underplate Material Thickness 50µin, 1.27µm
PCB Contact Termination Area Plating Material Finish Matte
Connector Width 1.138in, 28.9mm
Connector Height .47in, 11.95mm
Row-to-Row Spacing 1.35mm, .053in
コネクタの高さ 11.95mm
PCB Thickness (Recommended) 1mm
PCB Hole Diameter .015in, .39mm
Connector Length 21.7mm, .854in
Impedance 100Ω
Operating Voltage 30VAC, 30VDC
Housing Color Black
Centerline (Pitch) 1.9mm, .075in
Number of Shrouded Sides 4
Housing Material LCP - GF (Liquid Crystal Polymer)
End Wall Location Dual
UL Rating Recognized
CSA Certified Yes
UL Flammability Rating UL 94V-0
UL File Number E28476
Connector Mounting Type Board Mount
Guide Hardware Without
Mating Alignment With
Mating Retention Without
PCB Mount Retention Type Action/Compliant Tail
PCB Mount Retention With
Mating Alignment Type Polarization
Circuit Application Signal
Packaging Method Box & Tube
実装方法 Box & Tube
Product Type Connector
Make First / Break Last No
Shrouded Fully Shrouded
Signal Arrangement Differential
Connector Style Plug
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Connector Type Header
Sealable No
Number of Differential Pairs per Column 6
Data Rate 20 – 25Gb/s
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Termination Post & Tail Length .055in, 1.4mm
Operating Temperature Range -67 – 185°F, -55 – 85°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2007886-2?

Additional datasheets, footprints and schematics for 2007886-2 are listed on our Part Details page. You can also find images and similar parts to 2007886-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2007886-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007886-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2007886-2 fall under?

The 2007886-2 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2007886-2 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2007886-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2007886-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2007886-2 have stock available?

There is no stock from authorised distributors for 2007886-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2007886-2 often in real-time on the comparison pages.

What if I can't find stock of 2007886-2?

You can fill out our help required form which you can use to request a quote for 2007886-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay