2007880-1 PCB Connectors by TE Connectivity

IMP100S,H,V6P10C,UG,OEW46,4.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.10

Distributor Stock
Logo for Newark
Newark
from US$13.45
No stock
Buy Now
Logo for RS
RS
from US$7.10
-
Buy Now

Specifications

Number of Rows 18
Board-to-Board Configuration Vertical, Right Angle
Stackable No
Number of Ground Positions 60
Guide Location Unguided
PCB Mount Orientation Vertical
Number of Columns 10
Number of Pairs 60
Number of Signal Positions 120
Number of Positions 180
Contact Mating Area Plating Material Thickness 29.92µin, .76µm
Contact Shape & Form Dual Beam
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Current Rating (Max) .75A
Contact Type Pin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Layout Inline
Contact Length 4.5mm, .177in
PCB Contact Termination Area Plating Material Thickness .76 – 1.52µm, 30 – 60µin
Underplate Material Thickness 50µin, 1.27µm
PCB Contact Termination Area Plating Material Finish Matte
PCB Thickness (Recommended) 1mm
PCB Hole Diameter .46mm, .018in
Connector Height 11.95mm, .47in
Connector Length .7441in, 18.9mm
Connector Width 28.9mm, 1.138in
Row-to-Row Spacing .053in, 1.35mm
コネクタの高さ 11.95mm
Impedance 100Ω
Operating Voltage 30VAC, 30VDC
End Wall Location Open
Housing Material LCP - GF (Liquid Crystal Polymer)
Number of Shrouded Sides 2
Housing Color Black
Centerline (Pitch) .075in, 1.9mm
UL File Number E28476
UL Rating Recognized
UL Flammability Rating UL 94V-0
CSA Certified Yes
PCB Mount Retention Type Action/Compliant Tail
PCB Mount Retention With
Connector Mounting Type Board Mount
Mating Alignment Type Polarization
Mating Retention Without
Mating Alignment With
Guide Hardware Without
Circuit Application Signal
実装方法 Tube, Box & Tube
Packaging Method Tube, Box & Tube
Shrouded Partially Shrouded
Product Type Connector
Sealable No
Connector Type Header
Connector System Board-to-Board
Connector Style Plug
Signal Arrangement Differential
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Number of Differential Pairs per Column 6
Data Rate 20 – 25Gb/s
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Termination Post & Tail Length .055in, 1.4mm
Operating Temperature Range -55 – 85°C, -67 – 185°F

Compatible Parts



2007-8801 Connectors by WAGO

2-conductor through terminal block

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

2-Conductor Through Terminal Block | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2007880-1?

Additional datasheets, footprints and schematics for 2007880-1 are listed on our Part Details page. You can also find images and similar parts to 2007880-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2007880-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2007880-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2007880-1 fall under?

The 2007880-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2007880-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2007880-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2007880-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2007880-1 have stock available?

Authorised distributors including RS and Newark Electronics have stock available or on a lead time for 2007880-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2007880-1 often in real-time on the comparison pages.

What if I can't find stock of 2007880-1?

You can fill out our help required form which you can use to request a quote for 2007880-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay